ITT CA3101FA28-12SBF80
- 收藏
- 对比
CA3101FA28-12SBF80
1268-CA3101FA28-12SBF80
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE, Product Range:CA-B Series, Circular Connector Shell Style:Cable Mount Receptacle, No. of Contacts:26Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Reverse Bayonet RoHS Compliant: No
1最小包装量--
CA3101FA28-12SBF80详情
ITT CA3101FA28-12SBF80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Soldering tip
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Metcal
Brand
Metcal
RoHS
Details
系列
SMC
类型
Hoof
子类别
Solder & Equipment
产品类别
焊接工作站设备
产品
Surface Mount Cartridge (SMC)
产品类别
Soldering & Desoldering Stations
CA3101FA28-12SBF80拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。