ITT CA3102E10SL-4PBA232
- 收藏
- 对比
CA3102E10SL-4PBA232
1268-CA3102E10SL-4PBA232
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 10SL-4, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Box Mount Receptacle, No. of Contacts:2Contacts, Circular Contact Type:Solder Pin, Coupling Style:Reverse Bayonet, Insert Rotation:N RoHS Compliant:
1最小包装量--
CA3102E10SL-4PBA232详情
ITT CA3102E10SL-4PBA232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Rohs Code
有
Manufacturer Part Number
CA3102E10SL-4P-B-A232
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.59
Manufacturer Series
CA3102E
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
CA3102E10SL-4PBA232拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。