CA3102E14S-2S-A232详情
ITT CA3102E14S-2S-A232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.08 - 2.5
Rated surge voltage
8
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Connectable conductor cross section multi-wired
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Rated current In
24
Packaging type
Other
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Manufacturer Part Number
CA3102E14S-2S-A232
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
高度
22.9
达到SVHC
compliant
CA3102E14S-2S-A232拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。