ITT CA3102E14S-5PB04
- 收藏
- 对比
CA3102E14S-5PB04
1268-CA3102E14S-5PB04
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Box Mount Receptacle, No. of Contacts:5Contacts, Circular Contact Type:Crimp Pin, Coupling Style:Reverse Bayonet, Insert Rotation:N RoHS Compliant: No
1最小包装量--
CA3102E14S-5PB04详情
ITT CA3102E14S-5PB04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
系列
S-19101xxxH
包装
Reel
子类别
PMIC - Power Management ICs
产品类别
监控电路
产品类别
监控电路
CA3102E14S-5PB04拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。