ITT CA3102E18-22PB
- 收藏
- 对比
CA3102E18-22PB
1268-CA3102E18-22PB
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Box Mount Receptacle, No. of Contacts:3Contacts, Circular Contact Type:Solder Pin, Coupling Style:Reverse Bayonet, Insert Rotation:N RoHS Compliant: N
1最小包装量--
CA3102E18-22PB详情
ITT CA3102E18-22PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Sunbank
Brand
Sunbank / Souriau
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
CA3102E18-22PB拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。