ITT CA3102E20-14SBF80A176-05
- 收藏
- 对比
CA3102E20-14SBF80A176-05
1268-CA3102E20-14SBF80A176-05
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Box Mount Receptacle, No. of Contacts:5Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Reverse Bayonet, Insert Rotation:NRoHS Compliant:
1最小包装量--
CA3102E20-14SBF80A176-05详情
ITT CA3102E20-14SBF80A176-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sunbank
Brand
Sunbank / Souriau
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
CA3102E20-14SBF80A176-05拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。