ITT CA3102E20-22SWBF80A176
- 收藏
- 对比
CA3102E20-22SWBF80A176
1268-CA3102E20-22SWBF80A176
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Box Mount Receptacle, No. of Contacts:6Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Reverse Bayonet, Insert Rotation:WRoHS Compliant:
1最小包装量--
CA3102E20-22SWBF80A176详情
ITT CA3102E20-22SWBF80A176重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1040
Manufacturer
TT Electronics
Brand
BI Technologies / TT Electronics
RoHS
Details
包装
Tray
子类别
Potentiometers, Trimmers & Rheostats
产品类别
Potentiometers
产品类别
Potentiometers
CA3102E20-22SWBF80A176拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。