ITT CA3102E20-27PB05
- 收藏
- 对比
CA3102E20-27PB05
1268-CA3102E20-27PB05
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Box Mount Receptacle, No. of Contacts:14Contacts, Circular Contact Type:Solder Pin, Coupling Style:Reverse Bayonet, Insert Rotation:N RoHS Compliant:
1最小包装量--
CA3102E20-27PB05详情
ITT CA3102E20-27PB05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Rohs Code
无
Manufacturer Part Number
CA3102E20-27P-B-05
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.66
Manufacturer Series
CA3102E
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 1
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
电压
12V AC/DC
CA3102E20-27PB05拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。