CA3102E20-27SYB01详情
ITT CA3102E20-27SYB01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Mill-Max
Brand
Mill-Max
RoHS
Details
Rohs Code
无
Manufacturer Part Number
CA3102E20-27SYB-01
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.66
Manufacturer Series
CA3102E
系列
5931
包装
Bulk
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Hardware
产品类别
Circuit Board Hardware - PCB
产品类别
Circuit Board Hardware - PCB
达到SVHC
compliant
CA3102E20-27SYB01拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。