CA3102R10SL-3PK10详情
ITT CA3102R10SL-3PK10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
3
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
450 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Number of auxiliary contacts as normally closed contact
0
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
10SL-3
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Box
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
3Signal
类型
Circular
性别
RCP
接头数量
3(POS)
端口的数量
1(Port)
最大额定电流
22(A)
应力消除
无
CA3102R10SL-3PK10拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。