CA3102R18-1PF80A95详情
ITT CA3102R18-1PF80A95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
20 - 250
Type of electric connection
Plug-in connection
Rated control supply voltage at AC 60 Hz
20 - 250
Material housing
Metal
Voltage type
AC
Degree of protection (NEMA)
4X, 6, 13
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
0 - 0
Explosion safety category for dust
None
CA3102R18-1PF80A95拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。