ITT CA3106E16S-8SBF80A152
- 收藏
- 对比
CA3106E16S-8SBF80A152
1268-CA3106E16S-8SBF80A152
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE, Product Range:CA-B Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:5Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Reverse Bayonet, Insert Arrangement:16S-8 RoHS Compliant:
1最小包装量--
CA3106E16S-8SBF80A152详情
ITT CA3106E16S-8SBF80A152重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CA3106E16S-8SBF80A152拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。