ITT CA3106E18-23SB02
- 收藏
- 对比
CA3106E18-23SB02
1268-CA3106E18-23SB02
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 18-23, CABLE, Product Range:CA-B Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:10Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Reverse Bayonet, Insert Arrangement:18-23RoHS Compliant:
1最小包装量--
CA3106E18-23SB02详情
ITT CA3106E18-23SB02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Vicor Corporation
Product Status
Obsolete
系列
-
CA3106E18-23SB02拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。