CA3106E20-11SB13详情
ITT CA3106E20-11SB13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.079014 oz
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Micro Commercial Components (MCC)
Brand
Micro Commercial Components (MCC)
Rohs Code
无
Manufacturer Part Number
CA3106E20-11S-B-13
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.7
Manufacturer Series
CA3106E
包装
Bulk
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
产品类别
MCC
达到SVHC
compliant
CA3106E20-11SB13拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。