ITT CA3106E22-22PXB
- 收藏
- 对比
CA3106E22-22PXB
1268-CA3106E22-22PXB
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE, Product Range:CA-B Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:4Contacts, Circular Contact Type:Solder Pin, Coupling Style:Reverse Bayonet, Insert Arrangement:22-22 RoHS Compliant: No
1最小包装量--
CA3106E22-22PXB详情
ITT CA3106E22-22PXB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Micro Commercial Components (MCC)
Brand
Micro Commercial Components (MCC)
RoHS
Details
Unit Weight
0.000282 oz
Factory Pack QuantityFactory Pack Quantity
3000
Rohs Code
无
Manufacturer Part Number
CA3106E22-22PXB
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
2.32
Manufacturer Series
CA3106E
包装
切割胶带
系列
AECQ-HE3
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Transistors
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
达到SVHC
compliant
CA3106E22-22PXB拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。