CA3106E24-22SYBF80详情
ITT CA3106E24-22SYBF80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Stranding element
Quad
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 70
Diameter conductor
0.6
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
11.5
Screen over stranding element
None
Core identification
Colour
Number of stranding elements
24
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
Shell Sizes
24
Contact Finish Mating
SILVER
Rohs Code
无
Manufacturer Part Number
CA3106E24-22SYB-F80
Contact Materials
铜合金
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.77
JESD-609代码
e4
无铅代码
无
连接器类型
密耳系列连接器
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
compliant
外壳完成
镀铬
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT
终端类型
CRIMP; SOLDER
耦合类型
THREADED
触点表面处理 终端
Silver (Ag)
绞合
Bundles and layers
CA3106E24-22SYBF80拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。