CA3106E24A28PXB01详情
ITT CA3106E24A28PXB01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Jack (Female)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
85175148
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Connector A Series
SMA
Connector A Body Style
Straight
Connector B Series
SMP
Manufacturer Part Number
CA3106E24A28PXB-01
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.63
Manufacturer Series
CA3106E
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
电缆组件
极性
Normal
产品类别
射频电缆组件
产品类别
射频电缆组件
达到SVHC
compliant
CA3106E24A28PXB01拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。