ITT CA3106F14S-5PBM02
- 收藏
- 对比
CA3106F14S-5PBM02
1268-CA3106F14S-5PBM02
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE, Product Range:CA Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:5Contacts, Circular Contact Type:Solder Pin, Coupling Style:Threaded, Insert Arrangement:14S-5 RoHS Compliant: No
1最小包装量--
CA3106F14S-5PBM02详情
ITT CA3106F14S-5PBM02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
2500
Manufacturer
Microchip
Brand
微芯片技术
RoHS
Details
包装
Reel
子类别
数据转换器集成电路
产品类别
DACs - Digital to Analog Converters
产品类别
Digital to Analog Converters - DAC
CA3106F14S-5PBM02拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。