ITT CA3106FW24-5SBL/G
- 收藏
- 对比
CA3106FW24-5SBL/G
1268-CA3106FW24-5SBL/G
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE, Product Range:CA-B Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:16Contacts, Circular Contact Type:Solder Socket, Coupling Style:Reverse Bayonet, Insert Arrangement:24-5 RoHS Compliant:
1最小包装量--
CA3106FW24-5SBL/G详情
ITT CA3106FW24-5SBL/G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
085429
厂商
Molex
Product Status
活跃
系列
*
CA3106FW24-5SBL/G拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。