CA3108E18-1PA206F42详情
ITT CA3108E18-1PA206F42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
0 - 50
Max. output current
50
Material housing
Aluminium
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
CA3108E18-1PA206F42拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。