CA3108R20-29PF80BM201详情
ITT CA3108R20-29PF80BM201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3 - 6.5
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
7
Wrench width
14
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CA3108R20-29PF80BM201拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。