CA5800CS详情
ITT CA5800CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Material housing
Plastic
Type of electric connection
Cable with connector
Manufacturer Part Number
CA5800CS
Manufacturer
恩智浦半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.17
达到SVHC
compliant
0个相似型号
CA5800CS拓展信息








哦! 它是空的。