CAN M85049/48-1-5F详情
ITT CAN M85049/48-1-5F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CAN M85049/48-1-5F拓展信息
DDM50SNMBK52
ITT Cannon, LLC
DBMY17W2SA197
ITT Cannon, LLC
DBMC17X2SJA197
ITT Cannon, LLC
DDMN24H7PYK87
ITT Cannon, LLC
DCMN8H8SYA197
ITT Cannon, LLC
DAMC11X1SJA197
ITT Cannon, LLC
DE-9S-A191-A197
ITT Cannon, LLC
DE115339-20
ITT Cannon, LLC
DDM47W1PK87
ITT Cannon, LLC
DCMC13X6SJA197
ITT Cannon, LLC








哦! 它是空的。