CB1277详情
ITT CB1277重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
CB1277拓展信息








哦! 它是空的。