CB6NSB5-22-22SS详情
ITT CB6NSB5-22-22SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
20, 21
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
544051-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
电缆直径
24.13 mm
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CB6NSB5-22-22SS拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。