CBG8-18-10SXC详情
ITT CBG8-18-10SXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
18-10
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
PL
子类别
Enclosures, Racks and Boxes
接头数量
4(POS)
端口的数量
1(Port)
家人
CB
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
应力消除
无
CBG8-18-10SXC拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。