CE2729详情
ITT CE2729重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Connectable conductor cross section solid-core
1 - 25
频率
50/60 Hz
0个相似型号
CE2729拓展信息








哦! 它是空的。