CIR06-16S-16P-F80-T108详情
ITT CIR06-16S-16P-F80-T108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
压接
Ambient temperature
-25 - 125
Rated current In
26
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
Connectable conductor cross section solid-core
0.5 - 2.5
CIR06-16S-16P-F80-T108拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。