CIR06LCFZ-16S-1P-F80-V0详情
ITT CIR06LCFZ-16S-1P-F80-V0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
3
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
CIR06LCFZ-16S-1P-F80-V0拓展信息








哦! 它是空的。