CNCCU-13-0011 REV A详情
ITT CNCCU-13-0011 REV A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.08 - 0.56
Rated surge voltage
1.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
With wire protection
有
Pollution degree
3
Connectable conductor cross section multi-wired
0.08 - 0.56
Contact insert without contacts
有
Material contact
Brass
Material of contact surface
Gold
Diameter plug-in contact
1
Material connector insert
Thermoplastic
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 0.56
Rated current In
4
Ambient temperature
-25 - 125
Type of electric connection
压接
Connectable conductor cross section fine-strand with cable end sleeve
0.08 - 0.56
With protective conductor
无
CNCCU-13-0011 REV A拓展信息








哦! 它是空的。