ITT DAMM15PNM
- 收藏
- 对比
DAMM15PNM
1268-DAMM15PNM
D 形连接器
--
大陆
立即发货

D SUB CONNECTOR, PLUG, 15 POSITION, No. of Contacts:15Contacts, Gender:Plug, Contact Termination Type:Solder, D Sub Shell Size:DA, Product Range:D*M Series, Connector Body Material:Brass Body, Contact Material:Copper Alloy RoHS Compliant: No
1最小包装量--
DAMM15PNM详情
ITT DAMM15PNM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
8536.69.5050
ECCN
EAR99
Itar Registered
Unavailable
DAMM15PNM拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。