DBM-25S-0L2-A197详情
ITT DBM-25S-0L2-A197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Type of electric connection
Cable with connector
0个相似型号
DBM-25S-0L2-A197拓展信息
DBM-25S-0L2-A197详情
ITT DBM-25S-0L2-A197重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Type of electric connection
Cable with connector
DBM-25S-0L2-A197拓展信息