DCE-37SC详情
ITT DCE-37SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
DCE-37SC拓展信息
DCE-37SC详情
ITT DCE-37SC重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Voltage type
DC
Degree of protection (IP)
IP67
DCE-37SC拓展信息