DCMM43402-101详情
ITT DCMM43402-101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
DCMM43402-101拓展信息
DCMM43402-101详情
ITT DCMM43402-101重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
DCMM43402-101拓展信息