DL2-96RW416C详情
ITT DL2-96RW416C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Type of control element
Other
0个相似型号
DL2-96RW416C拓展信息
DL2-96RW416C详情
ITT DL2-96RW416C重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP67
Type of control element
Other
DL2-96RW416C拓展信息