DL3-60PC详情
ITT DL3-60PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
DL3-60PC拓展信息
DL3-60PC详情
ITT DL3-60PC重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
DL3-60PC拓展信息