DPX2MA-26S26S-33B-0000详情
ITT DPX2MA-26S26S-33B-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
0个相似型号
DPX2MA-26S26S-33B-0000拓展信息
DPX2MA-26S26S-33B-0000详情
ITT DPX2MA-26S26S-33B-0000重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Plastic
Degree of protection (IP)
IP67
DPX2MA-26S26S-33B-0000拓展信息