DPX2MA-67S67S-33B-1422详情
ITT DPX2MA-67S67S-33B-1422重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
Degree of protection (IP)
IP67
0个相似型号
DPX2MA-67S67S-33B-1422拓展信息
DPX2MA-67S67S-33B-1422详情
ITT DPX2MA-67S67S-33B-1422重要参数规格及、参数值,及相似型号如下:
Type of control element
Other
Degree of protection (IP)
IP67
DPX2MA-67S67S-33B-1422拓展信息