DPX2MA-D106PD106P-33B-0001-FO详情
ITT DPX2MA-D106PD106P-33B-0001-FO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
DPX2MA-D106PD106P-33B-0001-FO拓展信息
DPX2MA-D106PD106P-33B-0001-FO详情
ITT DPX2MA-D106PD106P-33B-0001-FO重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable with connector
Voltage type
DC
Degree of protection (IP)
IP67
DPX2MA-D106PD106P-33B-0001-FO拓展信息