DPX2MA-D8S10S-33B-1401详情
ITT DPX2MA-D8S10S-33B-1401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection others
Degree of protection (IP)
IP67
Type of control element
Other
0个相似型号
DPX2MA-D8S10S-33B-1401拓展信息
DPX2MA-D8S10S-33B-1401详情
ITT DPX2MA-D8S10S-33B-1401重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection others
Degree of protection (IP)
IP67
Type of control element
Other
DPX2MA-D8S10S-33B-1401拓展信息