DPX2NA-A106SA106S-33B-02详情
ITT DPX2NA-A106SA106S-33B-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
DPX2NA-A106SA106S-33B-02拓展信息








哦! 它是空的。