DPX2NE-40MSW8MS-34B-03详情
ITT DPX2NE-40MSW8MS-34B-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Metal
Type of electric connection
Plug-in connection
0个相似型号
DPX2NE-40MSW8MS-34B-03拓展信息
DPX2NE-40MSW8MS-34B-03详情
ITT DPX2NE-40MSW8MS-34B-03重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Metal
Type of electric connection
Plug-in connection
DPX2NE-40MSW8MS-34B-03拓展信息