DPXB-45-33S-0222详情
ITT DPXB-45-33S-0222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP65
0个相似型号
DPXB-45-33S-0222拓展信息
DPXB-45-33S-0222详情
ITT DPXB-45-33S-0222重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP65
DPXB-45-33S-0222拓展信息