DPXBME-D8-34P-0001详情
ITT DPXBME-D8-34P-0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
DPXBME-D8-34P-0001拓展信息
DPXBME-D8-34P-0001详情
ITT DPXBME-D8-34P-0001重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
DPXBME-D8-34P-0001拓展信息