GDB25PA101A223 REV B详情
ITT GDB25PA101A223 REV B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
14.6
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
6
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
73
Min. permitted bending radius, stationary application/permanent installation
44
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GDB25PA101A223 REV B拓展信息








哦! 它是空的。