ITT KPT01A14-18SA71
- 收藏
- 对比
KPT01A14-18SA71
1268-KPT01A14-18SA71
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE, Product Range:KPT Series, Circular Connector Shell Style:Cable Mount Receptacle, No. of Contacts:18Contacts, Circular Contact Type:Solder Socket, Coupling Style:Bayonet RoHS Compliant: Yes
1最小包装量--
KPT01A14-18SA71详情
ITT KPT01A14-18SA71重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108702100144
Manufacturer
Stearns
Mounting
端部安装
知识产权评级
IP23
KPT01A14-18SA71拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。