ITT KPT07A10-6P-EX
- 收藏
- 对比
KPT07A10-6P-EX
1268-KPT07A10-6P-EX
圆形连接器
--
大陆
立即发货

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL, Product Range:KPT Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:6Contacts, Circular Contact Type:-, Coupling Style:Bayonet, Contact Plating:Gold RoHS Compliant:
1最小包装量--
KPT07A10-6P-EX详情
ITT KPT07A10-6P-EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-PCR-045A-4+K454+L512
Manufacturer
ABB
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
连接器类型
密耳系列连接器
Reach合规守则
compliant
KPT07A10-6P-EX拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。