MS27466P23F21SC详情
ITT MS27466P23F21SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
0个相似型号
MS27466P23F21SC拓展信息








哦! 它是空的。