MS27474E24A1SD详情
ITT MS27474E24A1SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
MS27474E24A1SD拓展信息
MS27474E24A1SD详情
ITT MS27474E24A1SD重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable with connector
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
MS27474E24A1SD拓展信息