MS27506-B-10-2详情
ITT MS27506-B-10-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
2000
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
RoHS
Details
Manufacturer Part Number
MS27506-B-10-2
Associated Backshell Mil-Specs
MIL-DTL-38999
Shell Sizes
10
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.63
Manufacturer Series
MS27506
子类别
数据转换器集成电路
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
ADCs - Analog to Digital Converters
军用连接器配件名称
BACKSHELL
产品类别
Analog to Digital Converters - ADC
MS27506-B-10-2拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。